Creative Composites Group Superstud!™ Threaded Rod

Description
Superstud!™Nuts! is a fiberglass reinforced vinyl ester all-thread rod and FRP fastener system with superior physical and mechanical properties. The system typically outperforms traditional steel studs and nuts where severe corrosion is present. APPLICATIONS Ideal for: Conduit and pipe hangers in corrosive environments Electric insulator barriers Thermal barriers Simple connects in corrosive environments Corrosion Resistant • Electrical Insulation • Lightweight Low Maintenance Cost Magnetically Transparent Ease of Fabrication Capabilities Reduced Downtime Low Conductivity without Special Tools Superstud!™ Fiber Reinforced Polymer (FRP) studs are high strength polymer studs, pultruded with E-glass reinforcements and a Vinyl Ester resin matrix. The rods are then milled to establish Unified National Coarse (UNC) Threads. Superstud!™ fiberglass threaded studs are used for applications where corrosion resistance, electrical and thermal insulation, light weight and high strength properties are required.
Description
Superstud!™Nuts! is a fiberglass reinforced vinyl ester all-thread rod and FRP fastener system with superior physical and mechanical properties. The system typically outperforms traditional steel studs and nuts where severe corrosion is present. APPLICATIONS Ideal for: Conduit and pipe hangers in corrosive environments Electric insulator barriers Thermal barriers Simple connects in corrosive environments Corrosion Resistant • Electrical Insulation • Lightweight Low Maintenance Cost Magnetically Transparent Ease of Fabrication Capabilities Reduced Downtime Low Conductivity without Special Tools Superstud!™ Fiber Reinforced Polymer (FRP) studs are high strength polymer studs, pultruded with E-glass reinforcements and a Vinyl Ester resin matrix. The rods are then milled to establish Unified National Coarse (UNC) Threads. Superstud!™ fiberglass threaded studs are used for applications where corrosion resistance, electrical and thermal insulation, light weight and high strength properties are required.

Suppliers

Company
Product
Description
Supplier Links
Superstud!™  Threaded Rod -  - Creative Composites Group
Alum Bank, PA, USA
Superstud!™ Threaded Rod
Superstud!™ Threaded Rod
Superstud!™Nuts! is a fiberglass reinforced vinyl ester all-thread rod and FRP fastener system with superior physical and mechanical properties. The system typically outperforms traditional steel studs and nuts where severe corrosion is present. APPLICATIONS Ideal for: Conduit and pipe hangers in corrosive environments Electric insulator barriers Thermal barriers Simple connects in corrosive environments Corrosion Resistant • Electrical Insulation • Lightweight Low Maintenance Cost Magnetically Transparent Ease of Fabrication Capabilities Reduced Downtime Low Conductivity without Special Tools Superstud!™ Fiber Reinforced Polymer (FRP) studs are high strength polymer studs, pultruded with E-glass reinforcements and a Vinyl Ester resin matrix. The rods are then milled to establish Unified National Coarse (UNC) Threads. Superstud!™ fiberglass threaded studs are used for applications where corrosion resistance, electrical and thermal insulation, light weight and high strength properties are required.

Superstud!™Nuts! is a fiberglass reinforced vinyl ester all-thread rod and FRP fastener system with superior physical and mechanical properties. The system typically outperforms traditional steel studs and nuts where severe corrosion is present.
APPLICATIONS
Ideal for:

  • Conduit and pipe hangers in corrosive environments
  • Electric insulator barriers
  • Thermal barriers
  • Simple connects in corrosive environments
  • Corrosion Resistant • Electrical Insulation • Lightweight
  • Low Maintenance Cost
  • Magnetically Transparent
  • Ease of Fabrication Capabilities
  • Reduced Downtime
  • Low Conductivity without Special Tools

Superstud!™

Fiber Reinforced Polymer (FRP) studs are high strength polymer studs, pultruded with E-glass reinforcements and a Vinyl Ester resin matrix. The rods are then milled to establish Unified National Coarse (UNC) Threads.
Superstud!™ fiberglass threaded studs are used for applications where corrosion resistance, electrical and thermal insulation, light weight and high strength properties are required.

Supplier's Site

Technical Specifications

  Creative Composites Group
Product Category Threaded Rod
Product Name Superstud!™ Threaded Rod
Length 48 to 96 inch (1219 to 2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod/Stud Full Thread - 976A4/316LB080040109 - BUMAX®
Specs
Length 1.57 inch (40 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 1756999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.33 inch (110 mm)
Material Stainless Steel
Design Units Metric
View Details
1/2-13 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-5013 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 1/2"
View Details