Barksdale's UAS3 Electronic Trip Amplifier and controller is the perfect companion to any sensing device that provides a 4-20 mA or 0-10 VDC analog output. Our UAS3 offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UAS3 comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital display with 1/2" tall, easy-to-read digits. A scalable bar graph display provides even greater visibility. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. A 12-bit microprocessor provides built-in diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. Display units may be readily toggled between psi, bar, kPa, °C and °F units. For applications requiring precision control, multiple switchpoints, and extremely long life, the UAS3 Series is the ideal solution.
Features
Integrated trip amplifier
12-bit analog-digital converter
For pressure, temperature, level and flow
Monitors and controls any sensor with analog output
Ideal companion to our 400-series pressure transducers
Four switchpoints in a single, compact unit
Easy-to-read LCD display with scalable bar graph
UL/CSA approved
Barksdale's UAS3 Electronic Trip Amplifier and controller is the perfect companion to any sensing device that provides a 4-20 mA or 0-10 VDC analog output. Our UAS3 offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UAS3 comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital display with 1/2" tall, easy-to-read digits. A scalable bar graph display provides even greater visibility. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. A 12-bit microprocessor provides built-in diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. Display units may be readily toggled between psi, bar, kPa, °C and °F units. For applications requiring precision control, multiple switchpoints, and extremely long life, the UAS3 Series is the ideal solution.
Features
- Integrated trip amplifier
- 12-bit analog-digital converter
- For pressure, temperature, level and flow
- Monitors and controls any sensor with analog output
- Ideal companion to our 400-series pressure transducers
- Four switchpoints in a single, compact unit
- Easy-to-read LCD display with scalable bar graph
- UL/CSA approved