Barksdale Control Products Remote Mount Temperature Switch Series T2H

Description
Barksdale's MT1H & T2H Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat. The single set point MT1H and dual set point T2H, can switch, measure & control temperatures from -50° to 650°F (-45° to 343°C), The optional adjustable differential provides precise control while ambient compensation maintains 1/2% accuracy with external temperatures from -65° to 165°F. The MT1H & T2H Series are electrically rated for 10 amps @ 125/250 VAC & 3 amps @ 480 VAC. Standard 3- & 6-pin terminal strips simplify installation. The MT1H & T2H Series are rated NEMA 4 & 13; the optional NEMA 4X construction protects the rugged die-cast aluminum enclosure from corrosive environments. A remote bulb and capillary sensor is available in copper or stainless steel allowing the switch to be mounted up to 25 feet from the temperature source. Optional thermowells allow the sensor to work in pressurized vessels to 5000 psi. UL listed & CSA approved, MT1H & T2H Series Temperature Switches are perfect for your temperature sensing needs. Features Reliable & accurate Ambient compensated NEMA 4, 13 and IP 65 UL, CSA & CE approved Single or dual switching
Datasheet
Description
Barksdale's MT1H & T2H Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat. The single set point MT1H and dual set point T2H, can switch, measure & control temperatures from -50° to 650°F (-45° to 343°C), The optional adjustable differential provides precise control while ambient compensation maintains 1/2% accuracy with external temperatures from -65° to 165°F. The MT1H & T2H Series are electrically rated for 10 amps @ 125/250 VAC & 3 amps @ 480 VAC. Standard 3- & 6-pin terminal strips simplify installation. The MT1H & T2H Series are rated NEMA 4 & 13; the optional NEMA 4X construction protects the rugged die-cast aluminum enclosure from corrosive environments. A remote bulb and capillary sensor is available in copper or stainless steel allowing the switch to be mounted up to 25 feet from the temperature source. Optional thermowells allow the sensor to work in pressurized vessels to 5000 psi. UL listed & CSA approved, MT1H & T2H Series Temperature Switches are perfect for your temperature sensing needs. Features Reliable & accurate Ambient compensated NEMA 4, 13 and IP 65 UL, CSA & CE approved Single or dual switching
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Mount Temperature Switch - Series T2H - Barksdale Control Products
Los Angeles, CA, USA
Remote Mount Temperature Switch
Series T2H
Remote Mount Temperature Switch Series T2H
Barksdale's MT1H & T2H Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat. The single set point MT1H and dual set point T2H, can switch, measure & control temperatures from -50° to 650°F (-45° to 343°C), The optional adjustable differential provides precise control while ambient compensation maintains 1/2% accuracy with external temperatures from -65° to 165°F. The MT1H & T2H Series are electrically rated for 10 amps @ 125/250 VAC & 3 amps @ 480 VAC. Standard 3- & 6-pin terminal strips simplify installation. The MT1H & T2H Series are rated NEMA 4 & 13; the optional NEMA 4X construction protects the rugged die-cast aluminum enclosure from corrosive environments. A remote bulb and capillary sensor is available in copper or stainless steel allowing the switch to be mounted up to 25 feet from the temperature source. Optional thermowells allow the sensor to work in pressurized vessels to 5000 psi. UL listed & CSA approved, MT1H & T2H Series Temperature Switches are perfect for your temperature sensing needs. Features Reliable & accurate Ambient compensated NEMA 4, 13 and IP 65 UL, CSA & CE approved Single or dual switching

Barksdale's MT1H & T2H Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat. The single set point MT1H and dual set point T2H, can switch, measure & control temperatures from -50° to 650°F (-45° to 343°C), The optional adjustable differential provides precise control while ambient compensation maintains 1/2% accuracy with external temperatures from -65° to 165°F. The MT1H & T2H Series are electrically rated for 10 amps @ 125/250 VAC & 3 amps @ 480 VAC. Standard 3- & 6-pin terminal strips simplify installation. The MT1H & T2H Series are rated NEMA 4 & 13; the optional NEMA 4X construction protects the rugged die-cast aluminum enclosure from corrosive environments. A remote bulb and capillary sensor is available in copper or stainless steel allowing the switch to be mounted up to 25 feet from the temperature source. Optional thermowells allow the sensor to work in pressurized vessels to 5000 psi. UL listed & CSA approved, MT1H & T2H Series Temperature Switches are perfect for your temperature sensing needs.

Features

  • Reliable & accurate
  • Ambient compensated
  • NEMA 4, 13 and IP 65
  • UL, CSA & CE approved
  • Single or dual switching
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Thermal Switches and Thermal Protectors
Product Number Series T2H
Product Name Remote Mount Temperature Switch
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary); (Flexible Capillary)
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 to 4 DegF (0.5556 to 2.22 DegC)
Mounting/Configuration Probe Configuration
Features Automatic Reset; Manual Reset (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

132T NEMA 4X, 7, 9 & 13 Hazardous Hydraulic Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Manual Reset Thermal Switch - CB - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01161.0-02 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Surface Mount Thermostats -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting/Configuration Surface Mount
High Temperature Set Point 570 F (299 C)
View Details