Barksdale Control Products Explosion Proof Compact Mechanical Pressure Switch Series 9671X

Description
Barksdale's explosion proof compact pressure switches are ideal for hazardous location hydraulic applications and many of your other industrial control needs. Series 9671X/9681X are available in vacuum and pressure ranges up to 500 psi with a high proof pressure of 1000 psi, and series 9692X is available in pressure ranges up to 7500 psi with a high proof pressure of 15,000 psi, these pressure switches come with a SPDT or DPDT limit switch. The rugged design provides you with the reliability you need for your mission critical applications. Features Diaphragm Seal Option Available NEMA 4X, 7 & 9 Safe to Adjust During Operation Tamper Proof Cover SPDT and DPDT Switch Option NACE Compliant Dual Seal for Div 1 & 2 applications UL, CSA and ATEX approved
Datasheet
Description
Barksdale's explosion proof compact pressure switches are ideal for hazardous location hydraulic applications and many of your other industrial control needs. Series 9671X/9681X are available in vacuum and pressure ranges up to 500 psi with a high proof pressure of 1000 psi, and series 9692X is available in pressure ranges up to 7500 psi with a high proof pressure of 15,000 psi, these pressure switches come with a SPDT or DPDT limit switch. The rugged design provides you with the reliability you need for your mission critical applications. Features Diaphragm Seal Option Available NEMA 4X, 7 & 9 Safe to Adjust During Operation Tamper Proof Cover SPDT and DPDT Switch Option NACE Compliant Dual Seal for Div 1 & 2 applications UL, CSA and ATEX approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Compact Mechanical Pressure Switch - Series 9671X - Barksdale Control Products
Los Angeles, CA, USA
Explosion Proof Compact Mechanical Pressure Switch
Series 9671X
Explosion Proof Compact Mechanical Pressure Switch Series 9671X
Barksdale's explosion proof compact pressure switches are ideal for hazardous location hydraulic applications and many of your other industrial control needs. Series 9671X/9681X are available in vacuum and pressure ranges up to 500 psi with a high proof pressure of 1000 psi, and series 9692X is available in pressure ranges up to 7500 psi with a high proof pressure of 15,000 psi, these pressure switches come with a SPDT or DPDT limit switch. The rugged design provides you with the reliability you need for your mission critical applications. Features Diaphragm Seal Option Available NEMA 4X, 7 & 9 Safe to Adjust During Operation Tamper Proof Cover SPDT and DPDT Switch Option NACE Compliant Dual Seal for Div 1 & 2 applications UL, CSA and ATEX approved

Barksdale's explosion proof compact pressure switches are ideal for hazardous location hydraulic applications and many of your other industrial control needs. Series 9671X/9681X are available in vacuum and pressure ranges up to 500 psi with a high proof pressure of 1000 psi, and series 9692X is available in pressure ranges up to 7500 psi with a high proof pressure of 15,000 psi, these pressure switches come with a SPDT or DPDT limit switch. The rugged design provides you with the reliability you need for your mission critical applications.

Features

  • Diaphragm Seal Option Available
  • NEMA 4X, 7 & 9
  • Safe to Adjust During Operation
  • Tamper Proof Cover
  • SPDT and DPDT Switch Option
  • NACE Compliant
  • Dual Seal for Div 1 & 2 applications
  • UL, CSA and ATEX approved
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Vacuum Switches
Product Number Series 9671X
Product Name Explosion Proof Compact Mechanical Pressure Switch
Device Category Switch
Sensor Technology Piston
Pressure Measurement Vacuum
Vacuum Switch Setpoint 735 to -2 torr (1 to 30 in Hg vac)
Vacuum Deadband 658 to 531 torr (4 to 9 in Hg vac)
Unlock Full Specs
to access all available technical data