Barksdale Control Products OEM Pressure Transducer Series 627

Description
Barksdale's Series 600 is the ideal solution for applications that require a low cost, accurate, reliable transducer in a small package. Where long term stability is a requirement, the Series 600 transducer delivers. With a robust ceramic sensor that excels in rugged environments, the Series 600 offers high accuracy at 0.5% FSO and thermal stability within .06% over the entire operating range of -40 to 185° F. Wetted materials of 316 stainless steel, ceramic and Viton® make it ideal for use with aggressive media. The Series 600 family is rated NEMA 4X, UL approval pending, and is available in pressure ranges from 0-30 to 0-6000 psig and a variety of standard outputs: 4-20 mA, 0.5-5.5 VDC, 1-11 VDC and 0-10 VDC. Features cULus approved Compact size Stainless steel construction Ceramic sensor technology Current and voltage outputs Ideal for OEM Applications Fully Customizable
Datasheet
Description
Barksdale's Series 600 is the ideal solution for applications that require a low cost, accurate, reliable transducer in a small package. Where long term stability is a requirement, the Series 600 transducer delivers. With a robust ceramic sensor that excels in rugged environments, the Series 600 offers high accuracy at 0.5% FSO and thermal stability within .06% over the entire operating range of -40 to 185° F. Wetted materials of 316 stainless steel, ceramic and Viton® make it ideal for use with aggressive media. The Series 600 family is rated NEMA 4X, UL approval pending, and is available in pressure ranges from 0-30 to 0-6000 psig and a variety of standard outputs: 4-20 mA, 0.5-5.5 VDC, 1-11 VDC and 0-10 VDC. Features cULus approved Compact size Stainless steel construction Ceramic sensor technology Current and voltage outputs Ideal for OEM Applications Fully Customizable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Pressure Transducer - Series 627 - Barksdale Control Products
Los Angeles, CA, USA
OEM Pressure Transducer
Series 627
OEM Pressure Transducer Series 627
Barksdale's Series 600 is the ideal solution for applications that require a low cost, accurate, reliable transducer in a small package. Where long term stability is a requirement, the Series 600 transducer delivers. With a robust ceramic sensor that excels in rugged environments, the Series 600 offers high accuracy at 0.5% FSO and thermal stability within .06% over the entire operating range of -40 to 185° F. Wetted materials of 316 stainless steel, ceramic and Viton® make it ideal for use with aggressive media. The Series 600 family is rated NEMA 4X, UL approval pending, and is available in pressure ranges from 0-30 to 0-6000 psig and a variety of standard outputs: 4-20 mA, 0.5-5.5 VDC, 1-11 VDC and 0-10 VDC. Features cULus approved Compact size Stainless steel construction Ceramic sensor technology Current and voltage outputs Ideal for OEM Applications Fully Customizable

Barksdale's Series 600 is the ideal solution for applications that require a low cost, accurate, reliable transducer in a small package. Where long term stability is a requirement, the Series 600 transducer delivers. With a robust ceramic sensor that excels in rugged environments, the Series 600 offers high accuracy at 0.5% FSO and thermal stability within .06% over the entire operating range of -40 to 185° F. Wetted materials of 316 stainless steel, ceramic and Viton® make it ideal for use with aggressive media. The Series 600 family is rated NEMA 4X, UL approval pending, and is available in pressure ranges from 0-30 to 0-6000 psig and a variety of standard outputs: 4-20 mA, 0.5-5.5 VDC, 1-11 VDC and 0-10 VDC.

Features

  • cULus approved
  • Compact size
  • Stainless steel construction
  • Ceramic sensor technology
  • Current and voltage outputs
  • Ideal for OEM Applications
  • Fully Customizable
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Sensors
Product Number Series 627
Product Name OEM Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - PSD18-410-P - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details
Pressure Sensors, Transducers - Industrial - IPS-G1002-6-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Pressure sensor - SDE3-D10Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details