Barksdale Control Products OEM Pressure Transducer Series 626

Description
Barksdale's Series 600 is the ideal solution for applications that require a low cost, accurate, reliable transducer in a small package. Where long term stability is a requirement, the Series 600 transducer delivers. With a robust ceramic sensor that excels in rugged environments, the Series 600 offers high accuracy at 0.5% FSO and thermal stability within .06% over the entire operating range of -40 to 185° F. Wetted materials of 316 stainless steel, ceramic and Viton® make it ideal for use with aggressive media. The Series 600 family is rated NEMA 4X, UL approval pending, and is available in pressure ranges from 0-30 to 0-6000 psig and a variety of standard outputs: 4-20 mA, 0.5-5.5 VDC, 1-11 VDC and 0-10 VDC. Features cULus approved Compact size Stainless steel construction Ceramic sensor technology Current and voltage outputs Ideal for OEM Applications Fully Customizable
Datasheet
Description
Barksdale's Series 600 is the ideal solution for applications that require a low cost, accurate, reliable transducer in a small package. Where long term stability is a requirement, the Series 600 transducer delivers. With a robust ceramic sensor that excels in rugged environments, the Series 600 offers high accuracy at 0.5% FSO and thermal stability within .06% over the entire operating range of -40 to 185° F. Wetted materials of 316 stainless steel, ceramic and Viton® make it ideal for use with aggressive media. The Series 600 family is rated NEMA 4X, UL approval pending, and is available in pressure ranges from 0-30 to 0-6000 psig and a variety of standard outputs: 4-20 mA, 0.5-5.5 VDC, 1-11 VDC and 0-10 VDC. Features cULus approved Compact size Stainless steel construction Ceramic sensor technology Current and voltage outputs Ideal for OEM Applications Fully Customizable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Pressure Transducer - Series 626 - Barksdale Control Products
Los Angeles, CA, USA
OEM Pressure Transducer
Series 626
OEM Pressure Transducer Series 626
Barksdale's Series 600 is the ideal solution for applications that require a low cost, accurate, reliable transducer in a small package. Where long term stability is a requirement, the Series 600 transducer delivers. With a robust ceramic sensor that excels in rugged environments, the Series 600 offers high accuracy at 0.5% FSO and thermal stability within .06% over the entire operating range of -40 to 185° F. Wetted materials of 316 stainless steel, ceramic and Viton® make it ideal for use with aggressive media. The Series 600 family is rated NEMA 4X, UL approval pending, and is available in pressure ranges from 0-30 to 0-6000 psig and a variety of standard outputs: 4-20 mA, 0.5-5.5 VDC, 1-11 VDC and 0-10 VDC. Features cULus approved Compact size Stainless steel construction Ceramic sensor technology Current and voltage outputs Ideal for OEM Applications Fully Customizable

Barksdale's Series 600 is the ideal solution for applications that require a low cost, accurate, reliable transducer in a small package. Where long term stability is a requirement, the Series 600 transducer delivers. With a robust ceramic sensor that excels in rugged environments, the Series 600 offers high accuracy at 0.5% FSO and thermal stability within .06% over the entire operating range of -40 to 185° F. Wetted materials of 316 stainless steel, ceramic and Viton® make it ideal for use with aggressive media. The Series 600 family is rated NEMA 4X, UL approval pending, and is available in pressure ranges from 0-30 to 0-6000 psig and a variety of standard outputs: 4-20 mA, 0.5-5.5 VDC, 1-11 VDC and 0-10 VDC.

Features

  • cULus approved
  • Compact size
  • Stainless steel construction
  • Ceramic sensor technology
  • Current and voltage outputs
  • Ideal for OEM Applications
  • Fully Customizable
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Sensors
Product Number Series 626
Product Name OEM Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6073997-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure Transducers - 10205441-04 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pneumatic Pressure Sensors - 2595721 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details