Barksdale Control Products Non-Incendive Pressure Transducer Series 436

Description
Barksdale's 430 Series Non-Incendive Transducers prevent an explosion from occurring when operated in a Division II environment. Barksdale's 430 Series, non-incendive transducers prevent personal injury and machinery damage by preventing the explosion in the first place. Energy generated within the transducer is of such a low level that intermittently present flammable vapors will not be ignited. External zener barriers are not required in order to meet UL requirements for a non-incendive installation. Three models are available: Series 433 (0-5V), Series 435 (4-20mA) and Series 436 (0-10V). Features High accuracy Protection in hazardous environments, Class I, Div 2 No safety barriers required Rugged all-welded stainless steel construction Superior EMI, ESD and RFI protection NEMA 4X Built-in high pressure snubber (2000 psi and above)
Datasheet
Description
Barksdale's 430 Series Non-Incendive Transducers prevent an explosion from occurring when operated in a Division II environment. Barksdale's 430 Series, non-incendive transducers prevent personal injury and machinery damage by preventing the explosion in the first place. Energy generated within the transducer is of such a low level that intermittently present flammable vapors will not be ignited. External zener barriers are not required in order to meet UL requirements for a non-incendive installation. Three models are available: Series 433 (0-5V), Series 435 (4-20mA) and Series 436 (0-10V). Features High accuracy Protection in hazardous environments, Class I, Div 2 No safety barriers required Rugged all-welded stainless steel construction Superior EMI, ESD and RFI protection NEMA 4X Built-in high pressure snubber (2000 psi and above)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Incendive Pressure Transducer - Series 436 - Barksdale Control Products
Los Angeles, CA, USA
Non-Incendive Pressure Transducer
Series 436
Non-Incendive Pressure Transducer Series 436
Barksdale's 430 Series Non-Incendive Transducers prevent an explosion from occurring when operated in a Division II environment. Barksdale's 430 Series, non-incendive transducers prevent personal injury and machinery damage by preventing the explosion in the first place. Energy generated within the transducer is of such a low level that intermittently present flammable vapors will not be ignited. External zener barriers are not required in order to meet UL requirements for a non-incendive installation. Three models are available: Series 433 (0-5V), Series 435 (4-20mA) and Series 436 (0-10V). Features High accuracy Protection in hazardous environments, Class I, Div 2 No safety barriers required Rugged all-welded stainless steel construction Superior EMI, ESD and RFI protection NEMA 4X Built-in high pressure snubber (2000 psi and above)

Barksdale's 430 Series Non-Incendive Transducers prevent an explosion from occurring when operated in a Division II environment. Barksdale's 430 Series, non-incendive transducers prevent personal injury and machinery damage by preventing the explosion in the first place. Energy generated within the transducer is of such a low level that intermittently present flammable vapors will not be ignited. External zener barriers are not required in order to meet UL requirements for a non-incendive installation. Three models are available: Series 433 (0-5V), Series 435 (4-20mA) and Series 436 (0-10V).

Features

  • High accuracy
  • Protection in hazardous environments, Class I, Div 2
  • No safety barriers required
  • Rugged all-welded stainless steel construction
  • Superior EMI, ESD and RFI protection
  • NEMA 4X
  • Built-in high pressure snubber (2000 psi and above)
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Sensors
Product Number Series 436
Product Name Non-Incendive Pressure Transducer
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature)
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
Pressure Sensors - 2133347 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Transducers - 10214795-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Sensors - 1755000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Signal Output Analog Voltage; Analogue
View Details