Barksdale Control Products Non-Incendive Pressure Transducer Series 433

Description
Barksdale's 430 Series Non-Incendive Transducers prevent an explosion from occurring when operated in a Division II environment. Barksdale's 430 Series, non-incendive transducers prevent personal injury and machinery damage by preventing the explosion in the first place. Energy generated within the transducer is of such a low level that intermittently present flammable vapors will not be ignited. External zener barriers are not required in order to meet UL requirements for a non-incendive installation. Three models are available: Series 433 (0-5V), Series 435 (4-20mA) and Series 436 (0-10V). Features High accuracy Protection in hazardous environments, Class I, Div 2 No safety barriers required Rugged all-welded stainless steel construction Superior EMI, ESD and RFI protection NEMA 4X Built-in high pressure snubber (2000 psi and above)
Datasheet
Description
Barksdale's 430 Series Non-Incendive Transducers prevent an explosion from occurring when operated in a Division II environment. Barksdale's 430 Series, non-incendive transducers prevent personal injury and machinery damage by preventing the explosion in the first place. Energy generated within the transducer is of such a low level that intermittently present flammable vapors will not be ignited. External zener barriers are not required in order to meet UL requirements for a non-incendive installation. Three models are available: Series 433 (0-5V), Series 435 (4-20mA) and Series 436 (0-10V). Features High accuracy Protection in hazardous environments, Class I, Div 2 No safety barriers required Rugged all-welded stainless steel construction Superior EMI, ESD and RFI protection NEMA 4X Built-in high pressure snubber (2000 psi and above)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Incendive Pressure Transducer - Series 433 - Barksdale Control Products
Los Angeles, CA, USA
Non-Incendive Pressure Transducer
Series 433
Non-Incendive Pressure Transducer Series 433
Barksdale's 430 Series Non-Incendive Transducers prevent an explosion from occurring when operated in a Division II environment. Barksdale's 430 Series, non-incendive transducers prevent personal injury and machinery damage by preventing the explosion in the first place. Energy generated within the transducer is of such a low level that intermittently present flammable vapors will not be ignited. External zener barriers are not required in order to meet UL requirements for a non-incendive installation. Three models are available: Series 433 (0-5V), Series 435 (4-20mA) and Series 436 (0-10V). Features High accuracy Protection in hazardous environments, Class I, Div 2 No safety barriers required Rugged all-welded stainless steel construction Superior EMI, ESD and RFI protection NEMA 4X Built-in high pressure snubber (2000 psi and above)

Barksdale's 430 Series Non-Incendive Transducers prevent an explosion from occurring when operated in a Division II environment. Barksdale's 430 Series, non-incendive transducers prevent personal injury and machinery damage by preventing the explosion in the first place. Energy generated within the transducer is of such a low level that intermittently present flammable vapors will not be ignited. External zener barriers are not required in order to meet UL requirements for a non-incendive installation. Three models are available: Series 433 (0-5V), Series 435 (4-20mA) and Series 436 (0-10V).

Features

  • High accuracy
  • Protection in hazardous environments, Class I, Div 2
  • No safety barriers required
  • Rugged all-welded stainless steel construction
  • Superior EMI, ESD and RFI protection
  • NEMA 4X
  • Built-in high pressure snubber (2000 psi and above)
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Sensors
Product Number Series 433
Product Name Non-Incendive Pressure Transducer
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature)
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensor - 836P-D1SFGB20PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range -14.5 to 200 psi (-10.2 to 141 m H2O)
View Details
Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum (optional feature)
View Details
Pressure transducer P3MB/2000bar - 1-P3MB/2000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details