Barksdale Control Products General Industrial Pressure Transducer Series 423

Description
Barksdale's Series 423 and 426 Transducers and 425 Transmitters are general purpose, industrial grade transducers, ideal for use in general industrial applications when a robust transducer is required. Wetted parts are constructed of 17-4PH and 300 Series Stainless Steel, with NEMA 4 enclosures constructed of 304 Stainless Steel. These units feature a stable, diffused silicon sensor that achieves .25% accuracy, have pressure ranges from 0-10,000 psi and are available in 5V, 10V or 4-20 mA outputs. High pressure snubbers are standard on units at 2,000 psi and above. Optional surge voltage protection to 6kV is available. A variety of process fittings and electrical connections are available to meet your needs. Features General purpose, industrial grade transducer Diffused silicon sensor for high accuracy and reliability Rugged stainless steel enclosure Superior surge voltage protection and EMI/RFI immunity Built-in high pressure snubber (2000 psi and above) Current and voltage signals Diaphragm Seal Option Available
Datasheet
Description
Barksdale's Series 423 and 426 Transducers and 425 Transmitters are general purpose, industrial grade transducers, ideal for use in general industrial applications when a robust transducer is required. Wetted parts are constructed of 17-4PH and 300 Series Stainless Steel, with NEMA 4 enclosures constructed of 304 Stainless Steel. These units feature a stable, diffused silicon sensor that achieves .25% accuracy, have pressure ranges from 0-10,000 psi and are available in 5V, 10V or 4-20 mA outputs. High pressure snubbers are standard on units at 2,000 psi and above. Optional surge voltage protection to 6kV is available. A variety of process fittings and electrical connections are available to meet your needs. Features General purpose, industrial grade transducer Diffused silicon sensor for high accuracy and reliability Rugged stainless steel enclosure Superior surge voltage protection and EMI/RFI immunity Built-in high pressure snubber (2000 psi and above) Current and voltage signals Diaphragm Seal Option Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Industrial Pressure Transducer - Series 423 - Barksdale Control Products
Los Angeles, CA, USA
General Industrial Pressure Transducer
Series 423
General Industrial Pressure Transducer Series 423
Barksdale's Series 423 and 426 Transducers and 425 Transmitters are general purpose, industrial grade transducers, ideal for use in general industrial applications when a robust transducer is required. Wetted parts are constructed of 17-4PH and 300 Series Stainless Steel, with NEMA 4 enclosures constructed of 304 Stainless Steel. These units feature a stable, diffused silicon sensor that achieves .25% accuracy, have pressure ranges from 0-10,000 psi and are available in 5V, 10V or 4-20 mA outputs. High pressure snubbers are standard on units at 2,000 psi and above. Optional surge voltage protection to 6kV is available. A variety of process fittings and electrical connections are available to meet your needs. Features General purpose, industrial grade transducer Diffused silicon sensor for high accuracy and reliability Rugged stainless steel enclosure Superior surge voltage protection and EMI/RFI immunity Built-in high pressure snubber (2000 psi and above) Current and voltage signals Diaphragm Seal Option Available

Barksdale's Series 423 and 426 Transducers and 425 Transmitters are general purpose, industrial grade transducers, ideal for use in general industrial applications when a robust transducer is required. Wetted parts are constructed of 17-4PH and 300 Series Stainless Steel, with NEMA 4 enclosures constructed of 304 Stainless Steel. These units feature a stable, diffused silicon sensor that achieves .25% accuracy, have pressure ranges from 0-10,000 psi and are available in 5V, 10V or 4-20 mA outputs. High pressure snubbers are standard on units at 2,000 psi and above. Optional surge voltage protection to 6kV is available. A variety of process fittings and electrical connections are available to meet your needs.

Features

  • General purpose, industrial grade transducer
  • Diffused silicon sensor for high accuracy and reliability
  • Rugged stainless steel enclosure
  • Superior surge voltage protection and EMI/RFI immunity
  • Built-in high pressure snubber (2000 psi and above)
  • Current and voltage signals
  • Diaphragm Seal Option Available
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Sensors
Product Number Series 423
Product Name General Industrial Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute (optional feature); Gauge (optional feature)
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Gauge
View Details
Pressure Sensors - 2133319 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Vacuum
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Transducers - 10209864-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pneumatic Pressure Sensors - 2595721 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details