Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QJC-2-6.2G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,900 Frequency Max (MHz) | 6,500 CW Power (W) | 500 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,900 Frequency Max (MHz) | 6,500 CW Power (W) | 500 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QJC-2-6.2G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QJC-2-6.2G
Power Dividers, Combiners, Hybrids QJC-2-6.2G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,900 Frequency Max (MHz) | 6,500 CW Power (W) | 500 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 5,900
  • Frequency Max (MHz) | 6,500
  • CW Power (W) | 500
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 90±4
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QJC-2-6.2G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 5900.00 to 6500.00 MHz
Insertion Loss 0.50 dB
Power 500.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-29001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHM-2-11.2G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10600.00 to 11750.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - J3-40001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-22A Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 5.00 to 300.00 MHz
Insertion Loss 0.75 dB
View Details