Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHT-2-160

Description
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 152 Frequency Max (MHz) | 168 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 152 Frequency Max (MHz) | 168 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHT-2-160 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHT-2-160
Power Dividers, Combiners, Hybrids QHT-2-160
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 152 Frequency Max (MHz) | 168 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 152
  • Frequency Max (MHz) | 168
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 23
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHT-2-160
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor PC Mount
Frequency 152.00 to 168.00 MHz
Insertion Loss 0.30 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Iso-Divider - Iso-Divider_8-Way - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
View Details
Power Dividers, Combiners, Hybrids - PDM-61-1.4G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1100.00 to 1700.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-60-150 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 300.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-44003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details