Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-7-4.9

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 0.1 Frequency Max (MHz) | 10 CW Power (W) | 0.1 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 0.1 Frequency Max (MHz) | 10 CW Power (W) | 0.1 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-7-4.9 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-7-4.9
Power Dividers, Combiners, Hybrids QHM-7-4.9
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 0.1 Frequency Max (MHz) | 10 CW Power (W) | 0.1 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 0.1
  • Frequency Max (MHz) | 10
  • CW Power (W) | 0.1
  • Insertion Loss (dB) Max | 1.5
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 90±5
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-7-4.9
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 0.10 to 10.00 MHz
Insertion Loss 1.50 dB
Power 0.10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDF-3C-150 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 300.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDK-45R-25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 18000.00 to 32000.00 MHz
Insertion Loss 2.20 dB
View Details
Power Dividers, Combiners, Hybrids - FH-30001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-33-3.775G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3750.00 to 3800.00 MHz
Insertion Loss 0.60 dB
View Details