Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-7-126

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2 Frequency Max (MHz) | 250 CW Power (W) | 1 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | 90±6 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2 Frequency Max (MHz) | 250 CW Power (W) | 1 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | 90±6 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-7-126 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-7-126
Power Dividers, Combiners, Hybrids QHM-7-126
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2 Frequency Max (MHz) | 250 CW Power (W) | 1 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | 90±6 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2
  • Frequency Max (MHz) | 250
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 2
  • Amplitude Balance (dB) Max | 1.3
  • Phase Balance (Deg) Max | 90±6
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-7-126
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 250.00 MHz
Insertion Loss 2.00 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHF-2-.312GG - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-49001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-3B-530 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 3.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-52003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details