Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-6-42

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3.5 Frequency Max (MHz) | 80 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3.5 Frequency Max (MHz) | 80 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-6-42 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-6-42
Power Dividers, Combiners, Hybrids QHM-6-42
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3.5 Frequency Max (MHz) | 80 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 3.5
  • Frequency Max (MHz) | 80
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-6-42
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 3.50 to 80.00 MHz
Insertion Loss 1.50 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-12002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 0.01 to 10.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-40002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-261-2.85G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2600.00 to 3100.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PQF-2E-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 30.00 to 1000.00 MHz
Insertion Loss 2.00 dB
View Details