Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2M-12G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 7,500 Frequency Max (MHz) | 16,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | ±0.9 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 7,500 Frequency Max (MHz) | 16,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | ±0.9 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2M-12G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2M-12G
Power Dividers, Combiners, Hybrids QHM-2M-12G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 7,500 Frequency Max (MHz) | 16,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | ±0.9 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 7,500
  • Frequency Max (MHz) | 16,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.4
  • Amplitude Balance (dB) Max | ±0.9
  • Phase Balance (Deg) Max | 90±5
  • Isolation (dB) Min | 15
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2M-12G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 7500.00 to 16000.00 MHz
Insertion Loss 0.40 dB
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-61-14.1G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-0.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 800.00 to 1000.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-4E-1300 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 2000.00 MHz
Insertion Loss 2.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-44001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details