Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2-.95G SQ

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 902.5 Frequency Max (MHz) | 997.5 CW Power (W) | 5 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 22 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 902.5 Frequency Max (MHz) | 997.5 CW Power (W) | 5 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 22 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2-.95G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2-.95G SQ
Power Dividers, Combiners, Hybrids QHM-2-.95G SQ
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 902.5 Frequency Max (MHz) | 997.5 CW Power (W) | 5 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 22 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 902.5
  • Frequency Max (MHz) | 997.5
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.6
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 90±5
  • Isolation (dB) Min | 22
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2-.95G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 902.50 to 997.50 MHz
Insertion Loss 0.60 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDML-30A-1100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 300.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20A-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2A Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 1000.00 MHz
Insertion Loss 0.30 dB
View Details