Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2-6.75G SQ

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 7,500 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 7,500 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHM-2-6.75G SQ is a space-qualified 90-degree power divider/combiner for frequencies between 6.0 and 7.5 GHz, featuring SMA connectors and a stripline design. It has a maximum insertion loss of 0.5 dB, isolation of at least 20 dB, amplitude balance of ±0.5 dB, phase balance of 90° ±5°, and a maximum VSWR of 1.22:1. The device handles up to 5 W CW power, weighs 21 g, and operates from -55°C to +85°C. It meets the design requirements of Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The QHM-2-6.75G SQ is a space-qualified 90-degree power divider/combiner for frequencies between 6.0 and 7.5 GHz, featuring SMA connectors and a stripline design. It has a maximum insertion loss of 0.5 dB, isolation of at least 20 dB, amplitude balance of ±0.5 dB, phase balance of 90° ±5°, and a maximum VSWR of 1.22:1. The device handles up to 5 W CW power, weighs 21 g, and operates from -55°C to +85°C. It meets the design requirements of Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2-6.75G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2-6.75G SQ
Power Dividers, Combiners, Hybrids QHM-2-6.75G SQ
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 7,500 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 6,000
  • Frequency Max (MHz) | 7,500
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 90±5
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2-6.75G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 7500.00 MHz
Insertion Loss 0.50 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-44M-10G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-1.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1700.00 to 2000.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-29002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.75 dB
View Details
Power Dividers, Combiners, Hybrids - HJF-C-500 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details