Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2-6.3G SQ

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,700 Frequency Max (MHz) | 6,900 CW Power (W) | 5 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,700 Frequency Max (MHz) | 6,900 CW Power (W) | 5 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHM-2-6.3G SQ is a space-qualified 90° power divider/combiner for microwave applications in the 5.7 to 6.9 GHz range, featuring SMA connectors and a stripline design for high isolation and low VSWR. It has a maximum insertion loss of 0.3 dB, amplitude balance of 0.3 dB, phase balance of 90° ± 3°, isolation of at least 20 dB, VSWR of 1.20:1, and a CW power handling of 5 W. The unit weighs 25 g and operates across temperatures from -55°C to +85°C. It was designed, manufactured, and tested per Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The QHM-2-6.3G SQ is a space-qualified 90° power divider/combiner for microwave applications in the 5.7 to 6.9 GHz range, featuring SMA connectors and a stripline design for high isolation and low VSWR. It has a maximum insertion loss of 0.3 dB, amplitude balance of 0.3 dB, phase balance of 90° ± 3°, isolation of at least 20 dB, VSWR of 1.20:1, and a CW power handling of 5 W. The unit weighs 25 g and operates across temperatures from -55°C to +85°C. It was designed, manufactured, and tested per Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2-6.3G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2-6.3G SQ
Power Dividers, Combiners, Hybrids QHM-2-6.3G SQ
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,700 Frequency Max (MHz) | 6,900 CW Power (W) | 5 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 5,700
  • Frequency Max (MHz) | 6,900
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2-6.3G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 5700.00 to 6900.00 MHz
Insertion Loss 0.30 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-44002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.312GG - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-15G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
View Details