Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2-6.25G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,500 Frequency Max (MHz) | 7,000 CW Power (W) | 5 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,500 Frequency Max (MHz) | 7,000 CW Power (W) | 5 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHM-2-6.25G SQ is a space-qualified 90° power divider/combiner covering 5.5 to 7.0 GHz with SMA connectors, weighing 40 g and operating from -55°C to +85°C. It provides a minimum isolation of 23 dB, maximum insertion loss of 0.4 dB, amplitude balance of 0.3 dB, VSWR of 1.15:1, and phase balance of 90° ± 3°, with a maximum CW input power of 5 W. The unit uses a stripline design and meets Merrimac document CENG-0001 for space qualified devices.

Datasheet Summary
Powered by GS/AI

The QHM-2-6.25G SQ is a space-qualified 90° power divider/combiner covering 5.5 to 7.0 GHz with SMA connectors, weighing 40 g and operating from -55°C to +85°C. It provides a minimum isolation of 23 dB, maximum insertion loss of 0.4 dB, amplitude balance of 0.3 dB, VSWR of 1.15:1, and phase balance of 90° ± 3°, with a maximum CW input power of 5 W. The unit uses a stripline design and meets Merrimac document CENG-0001 for space qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2-6.25G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2-6.25G
Power Dividers, Combiners, Hybrids QHM-2-6.25G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,500 Frequency Max (MHz) | 7,000 CW Power (W) | 5 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 5,500
  • Frequency Max (MHz) | 7,000
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.4
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 23
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2-6.25G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 5500.00 to 7000.00 MHz
Insertion Loss 0.40 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-41-14.125G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-10.825G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10450.00 to 11200.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-23A Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-61-5.7G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5600.00 to 5800.00 MHz
Insertion Loss 0.90 dB
View Details