Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2-450 SQ

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 400 Frequency Max (MHz) | 500 CW Power (W) | 10 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 400 Frequency Max (MHz) | 500 CW Power (W) | 10 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2-450 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2-450 SQ
Power Dividers, Combiners, Hybrids QHM-2-450 SQ
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 400 Frequency Max (MHz) | 500 CW Power (W) | 10 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 400
  • Frequency Max (MHz) | 500
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.25
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 25
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2-450 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 400.00 to 500.00 MHz
Insertion Loss 0.25 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-20-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-44001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-61-2.3G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2200.00 to 2400.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02B-255 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details