Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2-2.125G SQ

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 2,250 CW Power (W) | 2 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 2,250 CW Power (W) | 2 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2-2.125G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2-2.125G SQ
Power Dividers, Combiners, Hybrids QHM-2-2.125G SQ
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 2,250 CW Power (W) | 2 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 2,250
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 23
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2-2.125G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 2250.00 MHz
Insertion Loss 0.30 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDML-80-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 300.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-12003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 0.01 to 10.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHM-2-11.73G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 12750.00 MHz
Insertion Loss 0.50 dB
View Details
Iso-Divider - Iso-Divider_2-Way - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
View Details