Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2-17.7G SQ

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 17,300 Frequency Max (MHz) | 18,100 CW Power (W) | 5 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 16 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 17,300 Frequency Max (MHz) | 18,100 CW Power (W) | 5 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 16 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2-17.7G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2-17.7G SQ
Power Dividers, Combiners, Hybrids QHM-2-17.7G SQ
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 17,300 Frequency Max (MHz) | 18,100 CW Power (W) | 5 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 16 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 17,300
  • Frequency Max (MHz) | 18,100
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.7
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 90±4
  • Isolation (dB) Min | 16
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2-17.7G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 17300.00 to 18100.00 MHz
Insertion Loss 0.70 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-23002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - HJF-C-100 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 200.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-60-260 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 500.00 MHz
Insertion Loss 1.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-116-13.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13250.00 to 13750.00 MHz
Insertion Loss 3.25 dB
View Details