Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2-13.3G SQ

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 12,800 Frequency Max (MHz) | 13,800 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 12,800 Frequency Max (MHz) | 13,800 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHM-2-13.3G SQ is a space-qualified 90° power divider/combiner operating from 12.8 to 13.8 GHz with SMA connectors. It features a stripline design providing 23 dB minimum isolation, 0.5 dB maximum insertion loss, 0.3 dB maximum amplitude balance, 90° ± 3° phase balance, and a maximum VSWR of 1.20:1. It handles up to 5 W CW power and operates from -55°C to +85°C, weighing 40 g. The device is designed, manufactured, and tested per Merrimac document CENG-0001 for space qualified devices.

Datasheet Summary
Powered by GS/AI

The QHM-2-13.3G SQ is a space-qualified 90° power divider/combiner operating from 12.8 to 13.8 GHz with SMA connectors. It features a stripline design providing 23 dB minimum isolation, 0.5 dB maximum insertion loss, 0.3 dB maximum amplitude balance, 90° ± 3° phase balance, and a maximum VSWR of 1.20:1. It handles up to 5 W CW power and operates from -55°C to +85°C, weighing 40 g. The device is designed, manufactured, and tested per Merrimac document CENG-0001 for space qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2-13.3G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2-13.3G SQ
Power Dividers, Combiners, Hybrids QHM-2-13.3G SQ
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 12,800 Frequency Max (MHz) | 13,800 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 12,800
  • Frequency Max (MHz) | 13,800
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 23
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2-13.3G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 12800.00 to 13800.00 MHz
Insertion Loss 0.50 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDML-20A-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.10 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-.32G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 319.00 to 321.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-81M-3.95G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3600.00 to 4300.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-61-11.85G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10950.00 to 12750.00 MHz
Insertion Loss 1.00 dB
View Details