Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHK-4R-29G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 40,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.6 Amplitude Balance (dB) Max | 2 Phase Balance (Deg) Max | 90± 10 Isolation (dB) Min | 13 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 40,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.6 Amplitude Balance (dB) Max | 2 Phase Balance (Deg) Max | 90± 10 Isolation (dB) Min | 13 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHK-4R-29G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHK-4R-29G
Power Dividers, Combiners, Hybrids QHK-4R-29G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 40,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.6 Amplitude Balance (dB) Max | 2 Phase Balance (Deg) Max | 90± 10 Isolation (dB) Min | 13 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 18,000
  • Frequency Max (MHz) | 40,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.6
  • Amplitude Balance (dB) Max | 2
  • Phase Balance (Deg) Max | 90± 10
  • Isolation (dB) Min | 13
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHK-4R-29G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 1.60 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHF-3-.300G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 90.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-20-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-0.45G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 350.00 to 525.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-20.2G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 19700.00 to 20700.00 MHz
Insertion Loss 1.20 dB
View Details