Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHG-2B Series

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,000 CW Power (W) | 4 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,000 CW Power (W) | 4 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHG-2B series consists of 90° power dividers/combiners designed for operation from 1 to 1000 MHz with 10% bandwidth, featuring low insertion loss and a low-profile hermetic SMD package.

Datasheet Summary
Powered by GS/AI

The QHG-2B series consists of 90° power dividers/combiners designed for operation from 1 to 1000 MHz with 10% bandwidth, featuring low insertion loss and a low-profile hermetic SMD package.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHG-2B Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHG-2B Series
Power Dividers, Combiners, Hybrids QHG-2B Series
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,000 CW Power (W) | 4 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 500
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 4
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 23
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHG-2B Series
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 500.00 to 1000.00 MHz
Insertion Loss 0.30 dB
Power 4.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDP-2N-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - HJK-4R-29G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PD-20-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - J4-30005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details