Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHF-3-.350G

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 200 Frequency Max (MHz) | 500 CW Power (W) | 200 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 200 Frequency Max (MHz) | 500 CW Power (W) | 200 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHF-3-.350G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHF-3-.350G
Power Dividers, Combiners, Hybrids QHF-3-.350G
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 200 Frequency Max (MHz) | 500 CW Power (W) | 200 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 200
  • Frequency Max (MHz) | 500
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.6
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHF-3-.350G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 200.00 to 500.00 MHz
Insertion Loss 0.60 dB
Power 200.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21-14.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 14250.00 to 14800.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - FH-40002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 400.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41M-3G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 4000.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-57001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 2.00 dB
View Details