Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHF-2-.071GB

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 54 Frequency Max (MHz) | 88 CW Power (W) | 200 Insertion Loss (dB) Max | 0.45 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 54 Frequency Max (MHz) | 88 CW Power (W) | 200 Insertion Loss (dB) Max | 0.45 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHF-2-.071GB - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHF-2-.071GB
Power Dividers, Combiners, Hybrids QHF-2-.071GB
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 54 Frequency Max (MHz) | 88 CW Power (W) | 200 Insertion Loss (dB) Max | 0.45 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 54
  • Frequency Max (MHz) | 88
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.45
  • Amplitude Balance (dB) Max | 0.6
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 23
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHF-2-.071GB
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 54.00 to 88.00 MHz
Insertion Loss 0.45 dB
Power 200.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2Z-2.45G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2300.00 to 2700.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-20-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-30-81 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 21.25 to 141.25 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-1.6G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1200.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details