Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHDZ-2Z-1.9G SQ

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,700 Frequency Max (MHz) | 2,000 CW Power (W) | 25 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,700 Frequency Max (MHz) | 2,000 CW Power (W) | 25 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHDZ-2Z-1.9G SQ is a surface-mount quad hybrid coupler designed for wireless applications in the 1.7 to 2.0 GHz frequency range, offering 3 dB coupling, 20 dB minimum isolation, and 0.30 dB maximum insertion loss. It maintains amplitude balance within ±0.3 dB and phase balance of 90 ± 3°, with a maximum VSWR of 1.30:1 and 25 watts CW power handling. The component is space qualified, operates from -55 to +95°C, and measures 0.175 x 0.175 x 0.066 inches. It features a wrap-around ground plane for EMI shielding and is compatible with FR-4, G-10, and polyamide substrates.

Datasheet Summary
Powered by GS/AI

The QHDZ-2Z-1.9G SQ is a surface-mount quad hybrid coupler designed for wireless applications in the 1.7 to 2.0 GHz frequency range, offering 3 dB coupling, 20 dB minimum isolation, and 0.30 dB maximum insertion loss. It maintains amplitude balance within ±0.3 dB and phase balance of 90 ± 3°, with a maximum VSWR of 1.30:1 and 25 watts CW power handling. The component is space qualified, operates from -55 to +95°C, and measures 0.175 x 0.175 x 0.066 inches. It features a wrap-around ground plane for EMI shielding and is compatible with FR-4, G-10, and polyamide substrates.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHDZ-2Z-1.9G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHDZ-2Z-1.9G SQ
Power Dividers, Combiners, Hybrids QHDZ-2Z-1.9G SQ
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,700 Frequency Max (MHz) | 2,000 CW Power (W) | 25 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 1,700
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 25
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | ±0.3
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHDZ-2Z-1.9G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1700.00 to 2000.00 MHz
Insertion Loss 0.30 dB
Power 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21M-1.5GH - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-0.48G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 435.00 to 524.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-2.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2300.00 to 2700.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-30-300 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details