Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHDZ-2X-0.9G

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 800 Frequency Max (MHz) | 1,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 800 Frequency Max (MHz) | 1,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHDZ-2X-0.9G is a surface mount quad hybrid divider/combiner designed for RF signal distribution in the 0.8 to 1.0 GHz range, featuring 3 dB 90° coupling, 0.35 dB max insertion loss, 20 dB min isolation, ±0.30 dB max amplitude balance, and 90 ± 3° max phase balance. It supports up to 30 watts input power and maintains a VSWR of 1.20:1 max. The device is a fusion-bonded multilayer stripline structure with an operating temperature range of -55 to +85°C. It is packaged for tape and reel application with physical dimensions of 16.00 mm by 8.00 mm by 6.88 mm.

Datasheet Summary
Powered by GS/AI

The QHDZ-2X-0.9G is a surface mount quad hybrid divider/combiner designed for RF signal distribution in the 0.8 to 1.0 GHz range, featuring 3 dB 90° coupling, 0.35 dB max insertion loss, 20 dB min isolation, ±0.30 dB max amplitude balance, and 90 ± 3° max phase balance. It supports up to 30 watts input power and maintains a VSWR of 1.20:1 max. The device is a fusion-bonded multilayer stripline structure with an operating temperature range of -55 to +85°C. It is packaged for tape and reel application with physical dimensions of 16.00 mm by 8.00 mm by 6.88 mm.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHDZ-2X-0.9G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHDZ-2X-0.9G
Power Dividers, Combiners, Hybrids QHDZ-2X-0.9G
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 800 Frequency Max (MHz) | 1,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 800
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 0.35
  • Amplitude Balance (dB) Max | ±0.3
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHDZ-2X-0.9G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 800.00 to 1000.00 MHz
Insertion Loss 0.35 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-50003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 300.00 to 500.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDHM-20-400 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 800.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-23A-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 750.00 to 1250.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-1.95G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1700.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details