Crane Aerospace & Electronics Linear Modulator PLM-3B Series

Description
Package Type | Connectorized Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | -10 dBm Insertion Loss (dB) Max | 2 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 180
Request a Quote
Description
Package Type | Connectorized Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | -10 dBm Insertion Loss (dB) Max | 2 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 180
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLM and PLB series are voltage-controlled phase shifters covering 10 to 500 MHz with 0° to 180° phase shift range and 10% bandwidth, available with SMA or BNC connectors.

Datasheet Summary
Powered by GS/AI

The PLM and PLB series are voltage-controlled phase shifters covering 10 to 500 MHz with 0° to 180° phase shift range and 10% bandwidth, available with SMA or BNC connectors.

Suppliers

Company
Product
Description
Supplier Links
Linear Modulator - PLM-3B Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Linear Modulator
PLM-3B Series
Linear Modulator PLM-3B Series
Package Type | Connectorized Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | -10 dBm Insertion Loss (dB) Max | 2 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 180
  • Package Type | Connectorized
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | -10 dBm
  • Insertion Loss (dB) Max | 2
  • Environmental Screening | Catalogue, Mil-screened
  • Bandwidth (%) | 10
  • Phase Shift Range (Deg) Min | 180
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number PLM-3B Series
Product Name Linear Modulator
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BTF-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JTM-2A-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-9L-500 - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 30 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - VMF-3F-1176 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1158 to 1195 MHz
View Details