Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDNL-40-1500

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 5 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 5 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDNL-40 series is a 4-way, 0° power divider/combiner designed for operation from 5 to 2000 MHz, featuring low insertion loss and wide bandwidth in an N-Type connectorized package.

Datasheet Summary
Powered by GS/AI

The PDNL-40 series is a 4-way, 0° power divider/combiner designed for operation from 5 to 2000 MHz, featuring low insertion loss and wide bandwidth in an N-Type connectorized package.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDNL-40-1500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDNL-40-1500
Power Dividers, Combiners, Hybrids PDNL-40-1500
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 5 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 2
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDNL-40-1500
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 2.00 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-41M-15G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12000.00 to 18000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-4E-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2N-0.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 740.00 to 960.00 MHz
Insertion Loss 0.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDK-21-15.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12000.00 to 19000.00 MHz
Insertion Loss 1.00 dB
View Details