Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDML-60-500H

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 2 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 2 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDML-60-500H is a 6-way, lumped-element power divider/combiner operating from 50 to 1000 MHz with a low-profile connectorized package. It features a maximum insertion loss of 2.5 dB, minimum isolation of 20 dB, amplitude balance of 0.6 dB, phase balance of 8°, and a VSWR of 1.5:1. The device handles up to 2 W CW input power with a 250 mW internal load dissipation, operates from -55°C to +85°C, and weighs no more than 74 g. K-connectors are used, and the characteristic impedance is 50 Ω nominal.

Datasheet Summary
Powered by GS/AI

The PDML-60-500H is a 6-way, lumped-element power divider/combiner operating from 50 to 1000 MHz with a low-profile connectorized package. It features a maximum insertion loss of 2.5 dB, minimum isolation of 20 dB, amplitude balance of 0.6 dB, phase balance of 8°, and a VSWR of 1.5:1. The device handles up to 2 W CW input power with a 250 mW internal load dissipation, operates from -55°C to +85°C, and weighs no more than 74 g. K-connectors are used, and the characteristic impedance is 50 Ω nominal.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDML-60-500H - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDML-60-500H
Power Dividers, Combiners, Hybrids PDML-60-500H
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 2 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 2.5
  • Amplitude Balance (dB) Max | 0.6
  • Phase Balance (Deg) Max | 8
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDML-60-500H
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.50 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDG-02B-255 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-23-11G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-6.3G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5700.00 to 6900.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - P-112 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 1.00 to 200.00 MHz
Insertion Loss 1.20 dB
View Details