Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDML-40A-100

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 200 CW Power (W) | 1 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 200 CW Power (W) | 1 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDML-40A-100 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDML-40A-100
Power Dividers, Combiners, Hybrids PDML-40A-100
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 200 CW Power (W) | 1 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 200
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.25
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 3
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDML-40A-100
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 200.00 MHz
Insertion Loss 1.25 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2H-0.45G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 350.00 to 525.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - HJF-A-300 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 500.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHM-2-11.75G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 12850.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - J4-50008 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 400.00 to 600.00 MHz
Insertion Loss 0.75 dB
View Details