Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-81M-3.95G

Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 3,600 Frequency Max (MHz) | 4,300 CW Power (W) | 30 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 3,600 Frequency Max (MHz) | 4,300 CW Power (W) | 30 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-81M series is an 8-way 0° power divider/combiner operating from 2 to 18 GHz with SMA connectors, designed for uniform phase and amplitude balance, low insertion loss, and high isolation.

Datasheet Summary
Powered by GS/AI

The PDM-81M series is an 8-way 0° power divider/combiner operating from 2 to 18 GHz with SMA connectors, designed for uniform phase and amplitude balance, low insertion loss, and high isolation.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-81M-3.95G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-81M-3.95G
Power Dividers, Combiners, Hybrids PDM-81M-3.95G
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 3,600 Frequency Max (MHz) | 4,300 CW Power (W) | 30 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 8
  • Coupling (dB) | -9
  • Frequency Min (MHz) | 3,600
  • Frequency Max (MHz) | 4,300
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 0.8
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-81M-3.95G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 3600.00 to 4300.00 MHz
Insertion Loss 0.80 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHM-2-11.73G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 12750.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-62001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 2000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJF-A-300 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 500.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-60-500H - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.50 dB
View Details