Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-61-2.3G SQ

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 2,200 Frequency Max (MHz) | 2,400 CW Power (W) | 10 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 2,200 Frequency Max (MHz) | 2,400 CW Power (W) | 10 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-61-2.3G SQ is a 6-way in-phase power divider operating from 2.2 to 2.4 GHz, designed for space applications and housed in a connectorized package weighing 132 g. It features a maximum insertion loss of 0.4 dB, minimum isolation of 20 dB, amplitude balance of ±0.3 dB, phase balance of ±3°, and maximum VSWR of 1.25:1 on both input and output ports, with a CW power handling capability of 10 W. The unit uses a stripline design and meets the space qualification requirements of Merrimac document CENG-0001.

Datasheet Summary
Powered by GS/AI

The PDM-61-2.3G SQ is a 6-way in-phase power divider operating from 2.2 to 2.4 GHz, designed for space applications and housed in a connectorized package weighing 132 g. It features a maximum insertion loss of 0.4 dB, minimum isolation of 20 dB, amplitude balance of ±0.3 dB, phase balance of ±3°, and maximum VSWR of 1.25:1 on both input and output ports, with a CW power handling capability of 10 W. The unit uses a stripline design and meets the space qualification requirements of Merrimac document CENG-0001.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-61-2.3G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-61-2.3G SQ
Power Dividers, Combiners, Hybrids PDM-61-2.3G SQ
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 2,200 Frequency Max (MHz) | 2,400 CW Power (W) | 10 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 2,200
  • Frequency Max (MHz) | 2,400
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.4
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | ±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-61-2.3G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2200.00 to 2400.00 MHz
Insertion Loss 0.40 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-33-6.1G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5100.00 to 7100.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-412-9.55G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9300.00 to 9800.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 20.00 to 2000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-40-250 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details