Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-60-260 SQ

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 500 CW Power (W) | 2 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 24 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 500 CW Power (W) | 2 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 24 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-60-260 SQ is a 4-way in-phase power divider operating from 0.02 to 0.5 GHz, designed for space-qualified applications. It features a maximum insertion loss of 1.7 dB, minimum isolation of 24 dB, amplitude balance of 0.6 dB max, and phase balance of 5° max. Input and output VSWR are both 1.4:1 max, with a CW power handling capability of 2 W. The unit weighs 150 g and complies with Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDM-60-260 SQ is a 4-way in-phase power divider operating from 0.02 to 0.5 GHz, designed for space-qualified applications. It features a maximum insertion loss of 1.7 dB, minimum isolation of 24 dB, amplitude balance of 0.6 dB max, and phase balance of 5° max. Input and output VSWR are both 1.4:1 max, with a CW power handling capability of 2 W. The unit weighs 150 g and complies with Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-60-260 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-60-260 SQ
Power Dividers, Combiners, Hybrids PDM-60-260 SQ
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 500 CW Power (W) | 2 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 24 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 500
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 1.7
  • Amplitude Balance (dB) Max | 0.6
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 24
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-60-260 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 500.00 MHz
Insertion Loss 1.70 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHM-2-11.8G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 12900.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 20.00 to 2000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-216-1G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 960.00 to 1040.00 MHz
Insertion Loss 1.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDS-20-600 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details