Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-45R-9.2G

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 500 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 16 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 500 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 16 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-45R series is a set of 0° power dividers/combiners covering 0.5 to 26.5 GHz with extremely wide instantaneous bandwidth, uniform phase and amplitude balance, and SMA connectors.

Datasheet Summary
Powered by GS/AI

The PDM-45R series is a set of 0° power dividers/combiners covering 0.5 to 26.5 GHz with extremely wide instantaneous bandwidth, uniform phase and amplitude balance, and SMA connectors.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-45R-9.2G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-45R-9.2G
Power Dividers, Combiners, Hybrids PDM-45R-9.2G
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 500 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 16 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 500
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 4
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 10
  • Isolation (dB) Min | 16
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-45R-9.2G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-60-2000H - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1200.00 to 2500.00 MHz
Insertion Loss 3.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-20-250 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2BH-0.33G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.20 dB
View Details
Power Dividers, Combiners, Hybrids - FH-30002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details