Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-41-4.9G SQ

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 4,500 Frequency Max (MHz) | 5,300 CW Power (W) | 10 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 4,500 Frequency Max (MHz) | 5,300 CW Power (W) | 10 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-41-4.9G SQ is a 4-way in-phase power divider for microwave applications in the 4.5 to 5.3 GHz range, featuring a stripline design with high isolation and low VSWR. It is space qualified and housed in a connectorized package weighing 85 g. Specifications include maximum insertion loss of 0.6 dB, minimum isolation of 20 dB, amplitude balance of 0.3 dB max, phase balance of 8° max, and maximum input VSWR of 1.17:1. The unit supports 10 W CW power and meets Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDM-41-4.9G SQ is a 4-way in-phase power divider for microwave applications in the 4.5 to 5.3 GHz range, featuring a stripline design with high isolation and low VSWR. It is space qualified and housed in a connectorized package weighing 85 g. Specifications include maximum insertion loss of 0.6 dB, minimum isolation of 20 dB, amplitude balance of 0.3 dB max, phase balance of 8° max, and maximum input VSWR of 1.17:1. The unit supports 10 W CW power and meets Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-41-4.9G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-41-4.9G SQ
Power Dividers, Combiners, Hybrids PDM-41-4.9G SQ
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 4,500 Frequency Max (MHz) | 5,300 CW Power (W) | 10 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 4,500
  • Frequency Max (MHz) | 5,300
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.6
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 8
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-41-4.9G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 4500.00 to 5300.00 MHz
Insertion Loss 0.60 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2Z-3.5G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 3300.00 to 3700.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-32-3.3G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2970.00 to 3630.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-261-1.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1250.00 to 1750.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJK-4R-25G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details