Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-40-10

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 0.05 Frequency Max (MHz) | 20 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 0.05 Frequency Max (MHz) | 20 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-40-10 is a 4-way in-phase power divider/combiner for use from 50 kHz to 20 MHz, featuring SMA connectors and a nominal 50 Ω impedance. It provides a minimum isolation of 30 dB, insertion loss of 1.0 dB maximum, amplitude balance of 0.2 dB maximum, and phase balance of 2° maximum, with a VSWR of 1.3:1 maximum and a CW input power rating of 1 W. The device operates from -55°C to +85°C, weighs 28 grams, and includes internal loads rated for 250 mW maximum dissipation. Coupling is nominally -6 dB. The package is connectorized with a low-profile design suitable for broadband microwave applications.

Datasheet Summary
Powered by GS/AI

The PDM-40-10 is a 4-way in-phase power divider/combiner for use from 50 kHz to 20 MHz, featuring SMA connectors and a nominal 50 Ω impedance. It provides a minimum isolation of 30 dB, insertion loss of 1.0 dB maximum, amplitude balance of 0.2 dB maximum, and phase balance of 2° maximum, with a VSWR of 1.3:1 maximum and a CW input power rating of 1 W. The device operates from -55°C to +85°C, weighs 28 grams, and includes internal loads rated for 250 mW maximum dissipation. Coupling is nominally -6 dB. The package is connectorized with a low-profile design suitable for broadband microwave applications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-40-10 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-40-10
Power Dividers, Combiners, Hybrids PDM-40-10
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 0.05 Frequency Max (MHz) | 20 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 0.05
  • Frequency Max (MHz) | 20
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-40-10
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 0.05 to 20.00 MHz
Insertion Loss 1.00 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-23003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4930.00 to 5150.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-17.95G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 17300.00 to 18600.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 20.00 to 40.00 MHz
Insertion Loss 0.50 dB
View Details