Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-33-3.775G SQ

Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 3,750 Frequency Max (MHz) | 3,800 CW Power (W) | 2 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 3,750 Frequency Max (MHz) | 3,800 CW Power (W) | 2 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-33-3.775G SQ is a 3-way in-phase power divider designed for microwave applications in the 3.75 to 3.80 GHz band. It features a connectorized package, operates with a maximum insertion loss of 0.6 dB, provides minimum isolation of 20 dB, and maintains amplitude balance within 0.4 dB and phase balance within 5 degrees. The unit is space qualified and rated for 2 W CW power, with maximum input and output VSWR of 1.25:1, and weighs 80 g.

Datasheet Summary
Powered by GS/AI

The PDM-33-3.775G SQ is a 3-way in-phase power divider designed for microwave applications in the 3.75 to 3.80 GHz band. It features a connectorized package, operates with a maximum insertion loss of 0.6 dB, provides minimum isolation of 20 dB, and maintains amplitude balance within 0.4 dB and phase balance within 5 degrees. The unit is space qualified and rated for 2 W CW power, with maximum input and output VSWR of 1.25:1, and weighs 80 g.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-33-3.775G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-33-3.775G SQ
Power Dividers, Combiners, Hybrids PDM-33-3.775G SQ
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 3,750 Frequency Max (MHz) | 3,800 CW Power (W) | 2 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 3
  • Coupling (dB) | -4.8
  • Frequency Min (MHz) | 3,750
  • Frequency Max (MHz) | 3,800
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 0.6
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-33-3.775G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 3750.00 to 3800.00 MHz
Insertion Loss 0.60 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21M-1.5G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-481-9.55G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9300.00 to 9800.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02B-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 100.00 to 2000.00 MHz
Insertion Loss 1.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21M-3G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 4000.00 MHz
Insertion Loss 0.30 dB
View Details