Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-30-300 SQ

Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 100 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 100 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-30-300 SQ is a space-qualified, 3-way in-phase power divider operating from 100 to 500 MHz. It features a maximum insertion loss of 1.0 dB, minimum isolation of 25 dB, amplitude balance of 0.5 dB, and phase balance of 6°. The unit supports a 1 W CW power handling, with input and output VSWR not exceeding 1.30:1, and weighs 50 g. The device is designed with a lumped element structure to minimize size while meeting Merrimac document CENG-0001 specifications for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDM-30-300 SQ is a space-qualified, 3-way in-phase power divider operating from 100 to 500 MHz. It features a maximum insertion loss of 1.0 dB, minimum isolation of 25 dB, amplitude balance of 0.5 dB, and phase balance of 6°. The unit supports a 1 W CW power handling, with input and output VSWR not exceeding 1.30:1, and weighs 50 g. The device is designed with a lumped element structure to minimize size while meeting Merrimac document CENG-0001 specifications for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-30-300 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-30-300 SQ
Power Dividers, Combiners, Hybrids PDM-30-300 SQ
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 100 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 3
  • Coupling (dB) | -4.8
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 25
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-30-300 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 500.00 MHz
Insertion Loss 1.00 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDU-20-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-17.85G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 17300.00 to 18400.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-45R-9.2G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20007 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 40.00 to 80.00 MHz
Insertion Loss 0.50 dB
View Details