Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-261-2.85G SQ

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 3,100 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 3,100 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-261-2.85G SQ is a space-qualified in-phase power divider designed for use in the 2.6 to 3.1 GHz frequency range, splitting input power into six equal output paths with high isolation and low VSWR. It features a stripline design, a maximum insertion loss of 0.7 dB, amplitude balance of 0.6 dB, phase balance of 6°, and isolation of 18 dB minimum. Input and output VSWR are 1.25:1 maximum, with a CW power handling capability of 1 W. The unit weighs 250 g and meets the space qualification standards defined in Merrimac document CENG-0001.

Datasheet Summary
Powered by GS/AI

The PDM-261-2.85G SQ is a space-qualified in-phase power divider designed for use in the 2.6 to 3.1 GHz frequency range, splitting input power into six equal output paths with high isolation and low VSWR. It features a stripline design, a maximum insertion loss of 0.7 dB, amplitude balance of 0.6 dB, phase balance of 6°, and isolation of 18 dB minimum. Input and output VSWR are 1.25:1 maximum, with a CW power handling capability of 1 W. The unit weighs 250 g and meets the space qualification standards defined in Merrimac document CENG-0001.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-261-2.85G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-261-2.85G SQ
Power Dividers, Combiners, Hybrids PDM-261-2.85G SQ
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 3,100 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 2,600
  • Frequency Max (MHz) | 3,100
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.7
  • Amplitude Balance (dB) Max | 0.8
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 18
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-261-2.85G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2600.00 to 3100.00 MHz
Insertion Loss 0.70 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Iso-Divider - Iso-Divider_4-Way - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
View Details
Power Dividers, Combiners, Hybrids - J4-30004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 80.00 to 160.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PD-40-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-13.6G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12750.00 to 14500.00 MHz
Insertion Loss 0.60 dB
View Details