Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-25R-16G

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 30 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 8 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 30 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 8 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-25R series comprises 2-way 0° power dividers/combiners operating from 0.3 to 26.5 GHz with SMA connectors, designed for extremely wide instantaneous bandwidth with uniform phase and amplitude balance.

Datasheet Summary
Powered by GS/AI

The PDM-25R series comprises 2-way 0° power dividers/combiners operating from 0.3 to 26.5 GHz with SMA connectors, designed for extremely wide instantaneous bandwidth with uniform phase and amplitude balance.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-25R-16G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-25R-16G
Power Dividers, Combiners, Hybrids PDM-25R-16G
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 30 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 8 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 6,000
  • Frequency Max (MHz) | 26,500
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 1.7
  • Amplitude Balance (dB) Max | 8
  • Phase Balance (Deg) Max | 10
  • Isolation (dB) Min | 17
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-25R-16G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 26500.00 MHz
Insertion Loss 1.70 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-30004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 80.00 to 160.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 40.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJF-A-300 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 500.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - J4-30006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 100.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details