Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-24M-10G

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 16 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 16 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-24M-10G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-24M-10G
Power Dividers, Combiners, Hybrids PDM-24M-10G
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 16 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 16
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-24M-10G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 1.00 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHF-2-.312GP - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - J4-50006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 400.00 to 600.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - J4-50008 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 400.00 to 600.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-11G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 12000.00 MHz
Insertion Loss 1.00 dB
View Details