Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-21M-15G

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 12,000 Frequency Max (MHz) | 18,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 12,000 Frequency Max (MHz) | 18,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-21M-15G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-21M-15G
Power Dividers, Combiners, Hybrids PDM-21M-15G
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 12,000 Frequency Max (MHz) | 18,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 12,000
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.6
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-21M-15G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 12000.00 to 18000.00 MHz
Insertion Loss 0.60 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJM-4R-10G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-14.125G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-80-240 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 235.00 to 245.00 MHz
Insertion Loss 3.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-481-9.55G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9300.00 to 9800.00 MHz
Insertion Loss 1.20 dB
View Details