Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-21M-1.5GH

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 22 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 22 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-21M-1.5GH is a 2-way in-phase power divider/combiner operating from 1.0 to 2.0 GHz, featuring hermetic packaging and K-connectors. It provides a minimum isolation of 22 dB, maximum insertion loss of 0.25 dB, amplitude balance of 0.2 dB, and phase balance of 3°. The device supports a maximum CW input power of 10 W with a VSWR of 1.20:1 max at the output. It includes an internal load with 150 mW dissipation and operates from -55° to +85°C. The unit weighs no more than 2.1 oz (60 g) and has a nominal impedance of 50 Ω.

Datasheet Summary
Powered by GS/AI

The PDM-21M-1.5GH is a 2-way in-phase power divider/combiner operating from 1.0 to 2.0 GHz, featuring hermetic packaging and K-connectors. It provides a minimum isolation of 22 dB, maximum insertion loss of 0.25 dB, amplitude balance of 0.2 dB, and phase balance of 3°. The device supports a maximum CW input power of 10 W with a VSWR of 1.20:1 max at the output. It includes an internal load with 150 mW dissipation and operates from -55° to +85°C. The unit weighs no more than 2.1 oz (60 g) and has a nominal impedance of 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-21M-1.5GH - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-21M-1.5GH
Power Dividers, Combiners, Hybrids PDM-21M-1.5GH
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 22 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.25
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 3
  • Isolation (dB) Min | 22
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-21M-1.5GH
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-41-14G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14250.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHK-2-25.9G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 25840.00 to 25960.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.187GM - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 125.00 to 250.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-60-260 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 500.00 MHz
Insertion Loss 1.70 dB
View Details