Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-21-14G SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 13,000 Frequency Max (MHz) | 15,000 CW Power (W) | 2 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 13,000 Frequency Max (MHz) | 15,000 CW Power (W) | 2 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-21-14G SQ is a space-qualified, 2-way in-phase power divider/combiner for 13 to 15 GHz, featuring SMA connectors and a 50-ohm nominal impedance. It provides a maximum insertion loss of 0.6 dB, amplitude balance of 0.2 dB, phase balance of ±3°, and minimum isolation of 20 dB, with input and output VSWR of 1.25:1. It handles a continuous wave input power of 2 W with a load VSWR of 1.2:1 and operates from -55°C to +85°C. The device meets the Merrimac document CENG-0001 standard for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDM-21-14G SQ is a space-qualified, 2-way in-phase power divider/combiner for 13 to 15 GHz, featuring SMA connectors and a 50-ohm nominal impedance. It provides a maximum insertion loss of 0.6 dB, amplitude balance of 0.2 dB, phase balance of ±3°, and minimum isolation of 20 dB, with input and output VSWR of 1.25:1. It handles a continuous wave input power of 2 W with a load VSWR of 1.2:1 and operates from -55°C to +85°C. The device meets the Merrimac document CENG-0001 standard for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-21-14G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-21-14G SQ
Power Dividers, Combiners, Hybrids PDM-21-14G SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 13,000 Frequency Max (MHz) | 15,000 CW Power (W) | 2 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 13,000
  • Frequency Max (MHz) | 15,000
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 0.6
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | ±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-21-14G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 13000.00 to 15000.00 MHz
Insertion Loss 0.60 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PQF-2E-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 30.00 to 1000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-56001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-12.95G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 11900.00 to 14000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-224-9.8G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9700.00 to 9900.00 MHz
Insertion Loss 1.75 dB
View Details