Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PD7-80-70A

Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 50 Frequency Max (MHz) | 90 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 50 Frequency Max (MHz) | 90 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PD7-80-70A - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PD7-80-70A
Power Dividers, Combiners, Hybrids PD7-80-70A
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 50 Frequency Max (MHz) | 90 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 8
  • Coupling (dB) | -9
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 90
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PD7-80-70A
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 90.00 MHz
Insertion Loss 0.50 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDF-3C-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2N-0.392G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 350.00 to 435.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-33-6.1G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5100.00 to 7100.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-60-150 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 300.00 MHz
Insertion Loss 1.50 dB
View Details