Barksdale Control Products Position Indicator for Series II & Series III-L Valves Model 371MT7

Description
Barksdale's position indicators are sensitive feedback devices that can be attached to Series II & Series III-L valves to provide valve status feedback. Using Barksdale's know-how in electric switch technologies, the position indicator senses any of the three valve positions and signals this information through an electrical contact. With a housing constructed of all stainless steel material, this product is designed for use in heavy industrial environments and in the most demanding applications. The explosion proof rating is Division I, Class I. In applications where feedback from the valve is desirable, Barksdale's position indicator replaces such devices as proximity sensors, pressure switches and limit switches. Position indicators come already installed and calibrated on our Series II & Series III-L valves, saving installation costs for the customer. Features Fits all Series II & Series III-L valves 2 position and 3 position 30 VDC max, 500 mA (PLC compatible) Designed for Division I and I.S. use UL & ATEX approved NEMA 4X, IP67
Datasheet
Description
Barksdale's position indicators are sensitive feedback devices that can be attached to Series II & Series III-L valves to provide valve status feedback. Using Barksdale's know-how in electric switch technologies, the position indicator senses any of the three valve positions and signals this information through an electrical contact. With a housing constructed of all stainless steel material, this product is designed for use in heavy industrial environments and in the most demanding applications. The explosion proof rating is Division I, Class I. In applications where feedback from the valve is desirable, Barksdale's position indicator replaces such devices as proximity sensors, pressure switches and limit switches. Position indicators come already installed and calibrated on our Series II & Series III-L valves, saving installation costs for the customer. Features Fits all Series II & Series III-L valves 2 position and 3 position 30 VDC max, 500 mA (PLC compatible) Designed for Division I and I.S. use UL & ATEX approved NEMA 4X, IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Indicator for Series II & Series III-L Valves - Model 371MT7 - Barksdale Control Products
Los Angeles, CA, USA
Position Indicator for Series II & Series III-L Valves
Model 371MT7
Position Indicator for Series II & Series III-L Valves Model 371MT7
Barksdale's position indicators are sensitive feedback devices that can be attached to Series II & Series III-L valves to provide valve status feedback. Using Barksdale's know-how in electric switch technologies, the position indicator senses any of the three valve positions and signals this information through an electrical contact. With a housing constructed of all stainless steel material, this product is designed for use in heavy industrial environments and in the most demanding applications. The explosion proof rating is Division I, Class I. In applications where feedback from the valve is desirable, Barksdale's position indicator replaces such devices as proximity sensors, pressure switches and limit switches. Position indicators come already installed and calibrated on our Series II & Series III-L valves, saving installation costs for the customer. Features Fits all Series II & Series III-L valves 2 position and 3 position 30 VDC max, 500 mA (PLC compatible) Designed for Division I and I.S. use UL & ATEX approved NEMA 4X, IP67

Barksdale's position indicators are sensitive feedback devices that can be attached to Series II & Series III-L valves to provide valve status feedback. Using Barksdale's know-how in electric switch technologies, the position indicator senses any of the three valve positions and signals this information through an electrical contact. With a housing constructed of all stainless steel material, this product is designed for use in heavy industrial environments and in the most demanding applications. The explosion proof rating is Division I, Class I.

In applications where feedback from the valve is desirable, Barksdale's position indicator replaces such devices as proximity sensors, pressure switches and limit switches. Position indicators come already installed and calibrated on our Series II & Series III-L valves, saving installation costs for the customer.

Features

  • Fits all Series II & Series III-L valves
  • 2 position and 3 position
  • 30 VDC max, 500 mA (PLC compatible)
  • Designed for Division I and I.S. use
  • UL & ATEX approved
  • NEMA 4X, IP67
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Valve Position Indicators
Product Number Model 371MT7
Product Name Position Indicator for Series II & Series III-L Valves
Valve Actuation Rotary
Unlock Full Specs
to access all available technical data