The MFL Series 28-volt DC/DC converters are rated up to 65 watts of output power. Current sharing allows the units to be paralleled for total power of up to 185 watts. The converters are offered with standard screening, “ES” screening, or fully compliant to “883” MIL-PRF-38534 Class H screening. Standard microcircuit drawings (SMD) are available.
Application: High Reliability & Military
Parallel operation with current share, up to 3 units (up to 185 watts)
Operating temperature -55° to +125°C
Input voltage range 16 to 40 VDC
Transient protection 50 V for 50 ms
Fully Isolated, magnetic feedback
Fixed high frequency switching
Remote sense or output trim on single output models
Inhibit function
Synchronization input and output
Indefinite short circuit protection
Up to 87% efficiency
Case size: 3.005 × 1.505 × 0.400 inches (76.33x x 38.23 × 10.16 mm)
The MFL Series 28-volt DC/DC converters are rated up to 65 watts of output power. Current sharing allows the units to be paralleled for total power of up to 185 watts. The converters are offered with standard screening, “ES” screening, or fully compliant to “883” MIL-PRF-38534 Class H screening. Standard microcircuit drawings (SMD) are available.
Application: High Reliability & Military
Parallel operation with current share, up to 3 units (up to 185 watts)
- Operating temperature -55° to +125°C
- Input voltage range 16 to 40 VDC
- Transient protection 50 V for 50 ms
- Fully Isolated, magnetic feedback
- Fixed high frequency switching
- Remote sense or output trim on single output models
- Inhibit function
- Synchronization input and output
- Indefinite short circuit protection
- Up to 87% efficiency
- Case size: 3.005 × 1.505 × 0.400 inches (76.33x x 38.23 × 10.16 mm)